KZVALVE 1" Bronze Valve 84F22

Description
1" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F
Description
1" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
1
Ashland, NE, United States
1" Bronze Valve
84F22
1" Bronze Valve 84F22
1" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F

1" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 84F22
Product Name 1" Bronze Valve
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Gas; Oil; Air
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 1 - 1430040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; Pigmented PP High Purity
Valve Size 4.00 inch (101.60 mm)
View Details
10-32 Threaded Ports, Diaphragm Relief Valve - RVD - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Intrinsically Safe Soleinoid Valve - EIO-2-*-15.5-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Solenoid Valves - 5000008907-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details