KZVALVE 1 1/2" Bronze Actuated Valve KZ84HUR

Description
The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
1 1/2
Ashland, NE, United States
1 1/2" Bronze Actuated Valve
KZ84HUR
1 1/2" Bronze Actuated Valve KZ84HUR
The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • ¼" to 2" bronze 2-way ball valves • Valve body: C84400 bronze • Ball: 316 stainless steel • Stem: 316 stainless steel • Seat: Virgin PTFE • Stem packing: PTFE • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve Bronze 2-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• ¼" to 2" bronze 2-way ball valves

• Valve body: C84400 bronze

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Seat: Virgin PTFE

• Stem packing: PTFE

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ84HUR
Product Name 1 1/2" Bronze Actuated Valve
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Gas; Oil; Air
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Balancing Valve Assembly - CircuitSolver® CSUA - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details
4-Way High-Pressure Valve - VXE Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Water; Wastewater; Gas; Hydraulic; Glycol; Air
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
Valves and Control - 2171-VZBE-3/4-WA-63-T-2-F0304-V15V15-ND - DigiKey
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Connection Description Threaded
View Details