KZVALVE 5" Aluminum Actuated Butterfly Valve KZ59M3

Description
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem: 316 stainless steel • Valve body: Cast iron or aluminum • Seat: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem: 316 stainless steel • Valve body: Cast iron or aluminum • Seat: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
5
Ashland, NE, United States
5" Aluminum Actuated Butterfly Valve
KZ59M3
5" Aluminum Actuated Butterfly Valve KZ59M3
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem: 316 stainless steel • Valve body: Cast iron or aluminum • Seat: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• 2" and 3" cast iron valves

• 4" and 5" aluminum valves

• Disk: 316 stainless steel

• Stem: 316 stainless steel

• Valve body: Cast iron or aluminum

• Seat: EPDM

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ59M3
Product Name 5" Aluminum Actuated Butterfly Valve
Valve Type Control Valve; Butterfly
Primary Material Aluminum
Media Water; Gas; Oil; Air
Valve Size 5.00 inch (127.00 mm)
Maximum Pressure 50.00 psi (35.19 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 103737100 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 9.84 inch (250.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Manifold Mount Single Stage High Flow Diaphragm Regulator - PRDHF8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
GNV Needle Valve, In-Line Mount, 1/8
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details