KZVALVE 1 1/4" Polypropylene 2-Way Actuated Valve KZ11GWR

Description
The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves • Valve body: Polypropylene or nylon • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve seat: Virgin PTFE • Stem Seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT • Quick hairpin outlet and flanged outlets also available • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves • Valve body: Polypropylene or nylon • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve seat: Virgin PTFE • Stem Seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT • Quick hairpin outlet and flanged outlets also available • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
1 1/4
Ashland, NE, United States
1 1/4" Polypropylene 2-Way Actuated Valve
KZ11GWR
1 1/4" Polypropylene 2-Way Actuated Valve KZ11GWR
The KZValve QX Series Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4" to 2" full port 2-way ball valves • Valve body: Polypropylene or nylon • Ball: 316 stainless steel • Stem: 316 stainless steel • Valve seat: Virgin PTFE • Stem Seal: Dual VITON O-ring • Body seals: EPDM • Available with FNPT • Quick hairpin outlet and flanged outlets also available • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve QX Series Ball Valves are engineered for actuation and
designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• 3/4" to 2" full port 2-way ball valves

• Valve body: Polypropylene or nylon

• Ball: 316 stainless steel

• Stem: 316 stainless steel

• Valve seat: Virgin PTFE

• Stem Seal: Dual VITON O-ring

• Body seals: EPDM

• Available with FNPT

• Quick hairpin outlet and flanged outlets also
available

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ11GWR
Product Name 1 1/4" Polypropylene 2-Way Actuated Valve
Valve Type Control Valve; Ball
Primary Material PP
Media Water; Gas; Oil; Air
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Ball Valves - 648647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; Ball
Primary Material Brass / Bronze; Nickel Plated Brass
Connection Description Threaded; Threaded
View Details
Air solenoid valve - CPV14-M1H-2OLS-2GLS-K-1/8 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
2 suppliers