KZVALVE 2" Cast Iron Actuated Butterfly Valve KZ59iY

Description
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem: 316 stainless steel • Valve body: Cast iron or aluminum • Seat: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection
Description
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem: 316 stainless steel • Valve body: Cast iron or aluminum • Seat: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Suppliers

Company
Product
Description
Supplier Links
2
Ashland, NE, United States
2" Cast Iron Actuated Butterfly Valve
KZ59iY
2" Cast Iron Actuated Butterfly Valve KZ59iY
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel • Stem: 316 stainless steel • Valve body: Cast iron or aluminum • Seat: EPDM • UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost • Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life • Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season.

• 2" and 3" cast iron valves

• 4" and 5" aluminum valves

• Disk: 316 stainless steel

• Stem: 316 stainless steel

• Valve body: Cast iron or aluminum

• Seat: EPDM

• UV modified, glass-filled nylon housing is durable, impact resistant, provides long life and lower maintenance cost

• Waterproof actuator housing is rated NEMA 6P to protect internal components from corrosion and extend actuator life

• Actuator housing is ignition safe (Rated NEMA 7D and meets the USCG Electrical Systems Standard) to support user and environment protection

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number KZ59iY
Product Name 2" Cast Iron Actuated Butterfly Valve
Valve Type Control Valve; Butterfly
Primary Material Cast Iron
Media Water; Gas; Oil; Air
Valve Size 2.00 inch (50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - butterfly-Valves - double-eccentric - 167567027 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Butterfly
Primary Material PP-H
Valve Size 6.30 inch (160.00 mm)
View Details
Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Pneumatic Function Fittings - 1214356 - RS Components, Ltd.
Specs
Valve Type Flow controller
Primary Material Brass / Bronze; Brass
Media Air
View Details