KZVALVE 1 1/2" Bronze Valve 84H22

Description
1 1/2" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F
Description
1 1/2" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F

Suppliers

Company
Product
Description
Supplier Links
1 1/2
Ashland, NE, United States
1 1/2" Bronze Valve
84H22
1 1/2" Bronze Valve 84H22
1 1/2" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F

1 1/2" Bronze, 2-way, standard port, stainless steel ball, FNPT, ball valve, rated for 600 psi at 70° F

Supplier's Site

Technical Specifications

  KZVALVE
Product Category Industrial Valves
Product Number 84H22
Product Name 1 1/2" Bronze Valve
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Media Water; Gas; Oil; Air
Valve Size 1.50 inch (38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Switching and 3-Way Diverting Ball Valves -  - Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Valve Size 0.19 to 0.50 inch (4.77 to 12.70 mm)
View Details
6.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.26 inch (6.60 mm)
Connection Description Press-In - Into Plastic
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303010 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 3.23 inch (82.00 mm)
View Details