Fisnar Fisnar EASC15 Slip Lock Cap 15 mm EASC15

Description
Fisnar EASC15 Slip Lock Spout Cap is a 15 mm cap with a regular red tip attached, designed for Fisnar 0.5 to 0.75 oz oval, and 0.5 oz round low-density squeeze bottles.
Request a Quote
Description
Fisnar EASC15 Slip Lock Spout Cap is a 15 mm cap with a regular red tip attached, designed for Fisnar 0.5 to 0.75 oz oval, and 0.5 oz round low-density squeeze bottles.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar EASC15 Slip Lock Cap 15 mm - EASC15 - Ellsworth Adhesives
Germantown, WI, USA
Fisnar EASC15 Slip Lock Cap 15 mm
EASC15
Fisnar EASC15 Slip Lock Cap 15 mm EASC15
Fisnar EASC15 Slip Lock Spout Cap is a 15 mm cap with a regular red tip attached, designed for Fisnar 0.5 to 0.75 oz oval, and 0.5 oz round low-density squeeze bottles.

Fisnar EASC15 Slip Lock Spout Cap is a 15 mm cap with a regular red tip attached, designed for Fisnar 0.5 to 0.75 oz oval, and 0.5 oz round low-density squeeze bottles.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Tube Fittings
Product Number EASC15
Product Name Fisnar EASC15 Slip Lock Cap 15 mm
Unlock Full Specs
to access all available technical data

Similar Products

Barbed Tubing Union Cross - MHC-4 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Fitting - PQ-BT06MR - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; R 1/8
Material Thermoplastic
View Details
Reducers & Expanders - 61037 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.562 inch (14.29 mm)
View Details
Pneumatic Fittings - 1259699 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Polypropylene (PP); Polypropylene
View Details