Fisnar Fisnar 560716 Brass Nipple 0.25 in NPT Male 560716

Description
Fisnar 560716 is a brass nipple designed for connecting fluid dispensing components. 0.25 in NPT Male.
Request a Quote
Description
Fisnar 560716 is a brass nipple designed for connecting fluid dispensing components. 0.25 in NPT Male.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar 560716 Brass Nipple 0.25 in NPT Male - 560716 - Ellsworth Adhesives
Germantown, WI, USA
Fisnar 560716 Brass Nipple 0.25 in NPT Male
560716
Fisnar 560716 Brass Nipple 0.25 in NPT Male 560716
Fisnar 560716 is a brass nipple designed for connecting fluid dispensing components. 0.25 in NPT Male.

Fisnar 560716 is a brass nipple designed for connecting fluid dispensing components. 0.25 in NPT Male.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Tube Fittings
Product Number 560716
Product Name Fisnar 560716 Brass Nipple 0.25 in NPT Male
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61021 - Jergens, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
ZoomLock MAX - MZK-C6-HNBR 3/8
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
English Size 0.375 inch (9.52 mm)
Temperature 250 F (121 C)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details