Fisnar Fisnar EASC18 Slip Lock Cap 18 mm EASC18

Description
Fisnar EASC18 Slip Lock Spout Cap is a 18 mm cap with a regular red tip attached, designed for Fisnar 2 oz oval and 1 to 2 oz round low-density squeeze bottles.
Request a Quote
Description
Fisnar EASC18 Slip Lock Spout Cap is a 18 mm cap with a regular red tip attached, designed for Fisnar 2 oz oval and 1 to 2 oz round low-density squeeze bottles.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar EASC18 Slip Lock Cap 18 mm - EASC18 - Ellsworth Adhesives
Germantown, WI, USA
Fisnar EASC18 Slip Lock Cap 18 mm
EASC18
Fisnar EASC18 Slip Lock Cap 18 mm EASC18
Fisnar EASC18 Slip Lock Spout Cap is a 18 mm cap with a regular red tip attached, designed for Fisnar 2 oz oval and 1 to 2 oz round low-density squeeze bottles.

Fisnar EASC18 Slip Lock Spout Cap is a 18 mm cap with a regular red tip attached, designed for Fisnar 2 oz oval and 1 to 2 oz round low-density squeeze bottles.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Tube Fittings
Product Number EASC18
Product Name Fisnar EASC18 Slip Lock Cap 18 mm
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Female Luer - LULF - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Luer Lock Fitting
Material Stainless; 303 Stainless Steel, [6] - 316 Stainless Steel
View Details
Push-Quick Male Elbow, 3/8
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
37° Flare Fittings - 61049 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
Pneumatic Fittings - 1216024 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details