medmix medmix MIXPAC™ EARNQ-15, 10.7 Retaining Nut 0.875 in x 9 in EARNQ-15

Description
medmix MIXPAC™, formerly Sulzer, EARNQ-15 Retaining Nut 10.7 is used to attach Quadro disposable mixers and Bell Inlet Mixers 300 022, 376, 377, 388 and 389 to cartridges and two component mixers. 0.875 in x 9 in double lead.
Request a Quote
Description
medmix MIXPAC™, formerly Sulzer, EARNQ-15 Retaining Nut 10.7 is used to attach Quadro disposable mixers and Bell Inlet Mixers 300 022, 376, 377, 388 and 389 to cartridges and two component mixers. 0.875 in x 9 in double lead.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
medmix MIXPAC™ EARNQ-15, 10.7 Retaining Nut 0.875 in x 9 in - EARNQ-15 - Ellsworth Adhesives
Germantown, WI, USA
medmix MIXPAC™ EARNQ-15, 10.7 Retaining Nut 0.875 in x 9 in
EARNQ-15
medmix MIXPAC™ EARNQ-15, 10.7 Retaining Nut 0.875 in x 9 in EARNQ-15
medmix MIXPAC™, formerly Sulzer, EARNQ-15 Retaining Nut 10.7 is used to attach Quadro disposable mixers and Bell Inlet Mixers 300 022, 376, 377, 388 and 389 to cartridges and two component mixers. 0.875 in x 9 in double lead.

medmix MIXPAC™, formerly Sulzer, EARNQ-15 Retaining Nut 10.7 is used to attach Quadro disposable mixers and Bell Inlet Mixers 300 022, 376, 377, 388 and 389 to cartridges and two component mixers. 0.875 in x 9 in double lead.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Tube Fittings
Product Number EARNQ-15
Product Name medmix MIXPAC™ EARNQ-15, 10.7 Retaining Nut 0.875 in x 9 in
Unlock Full Specs
to access all available technical data

Similar Products

Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - Internal Pin - QDI3NL_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Male Elbow, 4 mm, M5 - PQ-MA04M5 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Reducers & Expanders - 61080 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.562 inch (14.29 mm)
View Details
Pneumatic Fittings - 1216077 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details