Fisnar Fisnar 561129-SS Stainless Steel Cartridge Adapter Nut 561129-SS

Description
Fisnar 561129-SS is a stainless steel cartridge adapter nut designed for converting the male thread on a 310 ml (0.1 gallon) cartridge to a 1/4” NPT female thread. 1/4” NPT nozzles, tip adapters, or fittings can be connected to allow material dispensing directly from the cartridge.
Request a Quote
Description
Fisnar 561129-SS is a stainless steel cartridge adapter nut designed for converting the male thread on a 310 ml (0.1 gallon) cartridge to a 1/4” NPT female thread. 1/4” NPT nozzles, tip adapters, or fittings can be connected to allow material dispensing directly from the cartridge.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar 561129-SS Stainless Steel Cartridge Adapter Nut - 561129-SS - Ellsworth Adhesives
Germantown, WI, USA
Fisnar 561129-SS Stainless Steel Cartridge Adapter Nut
561129-SS
Fisnar 561129-SS Stainless Steel Cartridge Adapter Nut 561129-SS
Fisnar 561129-SS is a stainless steel cartridge adapter nut designed for converting the male thread on a 310 ml (0.1 gallon) cartridge to a 1/4” NPT female thread. 1/4” NPT nozzles, tip adapters, or fittings can be connected to allow material dispensing directly from the cartridge.

Fisnar 561129-SS is a stainless steel cartridge adapter nut designed for converting the male thread on a 310 ml (0.1 gallon) cartridge to a 1/4” NPT female thread. 1/4” NPT nozzles, tip adapters, or fittings can be connected to allow material dispensing directly from the cartridge.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Tube Fittings
Product Number 561129-SS
Product Name Fisnar 561129-SS Stainless Steel Cartridge Adapter Nut
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-45E6-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.375 inch (9.52 mm)
Temperature 250 F (121 C)
View Details
Push-in fitting, self-sealing - QSK-G1/4-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details
Adapters - 60211 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
M3 Thread to 1/16 Inch O.D. Tubing, Elbow Compression - M3CBL-1016 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details