Techcon Techcon TSD931-13 900 Series Female Luer Lock Fitting x 0.170 in Barb TSD931-13

Description
Techcon Systems TSD931-13 Female Luer Lock x 0.170 in Barb. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a white celcon material. Techcon components are recommended for use with other Techcon Parts only.
Request a Quote
Description
Techcon Systems TSD931-13 Female Luer Lock x 0.170 in Barb. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a white celcon material. Techcon components are recommended for use with other Techcon Parts only.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Techcon TSD931-13 900 Series Female Luer Lock Fitting x 0.170 in Barb - TSD931-13 - Ellsworth Adhesives
Germantown, WI, USA
Techcon TSD931-13 900 Series Female Luer Lock Fitting x 0.170 in Barb
TSD931-13
Techcon TSD931-13 900 Series Female Luer Lock Fitting x 0.170 in Barb TSD931-13
Techcon Systems TSD931-13 Female Luer Lock x 0.170 in Barb. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a white celcon material. Techcon components are recommended for use with other Techcon Parts only.

Techcon Systems TSD931-13 Female Luer Lock x 0.170 in Barb. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a white celcon material. Techcon components are recommended for use with other Techcon Parts only.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Tube Fittings
Product Number TSD931-13
Product Name Techcon TSD931-13 900 Series Female Luer Lock Fitting x 0.170 in Barb
Fitting Type Luer Lock Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259633 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Brass
View Details
37° Flare Fittings - 61056 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
10-32 or M5 Female Thread to M3 Male Thread Adapter - MFA_M3_Male - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details