Fisnar Fisnar 560784 Metal Push Connect Socket 0.25 in x 0.25 in NPT Female 560784

Description
Fisnar 560784 Metal Push Connect Socket is designed for connecting fluid dispensing components. 0.25 in x 0.25 in NPT Female.
Request a Quote
Description
Fisnar 560784 Metal Push Connect Socket is designed for connecting fluid dispensing components. 0.25 in x 0.25 in NPT Female.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar 560784 Metal Push Connect Socket 0.25 in x 0.25 in NPT Female - 560784 - Ellsworth Adhesives
Germantown, WI, USA
Fisnar 560784 Metal Push Connect Socket 0.25 in x 0.25 in NPT Female
560784
Fisnar 560784 Metal Push Connect Socket 0.25 in x 0.25 in NPT Female 560784
Fisnar 560784 Metal Push Connect Socket is designed for connecting fluid dispensing components. 0.25 in x 0.25 in NPT Female.

Fisnar 560784 Metal Push Connect Socket is designed for connecting fluid dispensing components. 0.25 in x 0.25 in NPT Female.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Tube Fittings
Product Number 560784
Product Name Fisnar 560784 Metal Push Connect Socket 0.25 in x 0.25 in NPT Female
Connection Type Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb T-fitting - TCN-M5-PK-2 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Steel Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
ZoomLock MAX - MZK-F12-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
English Size 0.750 inch (19.05 mm)
View Details