Techcon Techcon TSD931-28, 900 Series Female Luer Lock Fitting TSD931-28

Description
Techcon Systems TSD931-28 Female Luer Lock to Female Luer Lock. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a natural polypropylene material. Techcon components are recommended for use with other Techcon Parts only.
Request a Quote
Description
Techcon Systems TSD931-28 Female Luer Lock to Female Luer Lock. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a natural polypropylene material. Techcon components are recommended for use with other Techcon Parts only.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Techcon TSD931-28, 900 Series Female Luer Lock Fitting - TSD931-28 - Ellsworth Adhesives
Germantown, WI, USA
Techcon TSD931-28, 900 Series Female Luer Lock Fitting
TSD931-28
Techcon TSD931-28, 900 Series Female Luer Lock Fitting TSD931-28
Techcon Systems TSD931-28 Female Luer Lock to Female Luer Lock. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a natural polypropylene material. Techcon components are recommended for use with other Techcon Parts only.

Techcon Systems TSD931-28 Female Luer Lock to Female Luer Lock. All 931 Series fittings are molded and have good chemical resistance to solvents, acids and resin fluids. Made of a natural polypropylene material. Techcon components are recommended for use with other Techcon Parts only.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Tube Fittings
Product Number TSD931-28
Product Name Techcon TSD931-28, 900 Series Female Luer Lock Fitting
Fitting Type Luer Lock Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details
High Purity Stainless Steel Mini Tube Butt Weld Fittings For Semiconductor -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details