Fisnar Fisnar 561821 Elbow Luer Lock Connector Black 0.125 in NPT 561821-BLACK

Description
Fisnar 561821 Elbow Luer Lock Connector Black is a standard plastic fitting designed for connecting fluid dispensing components. Includes a female luer lock end and a 0.125 in NPT male end.
Request a Quote
Description
Fisnar 561821 Elbow Luer Lock Connector Black is a standard plastic fitting designed for connecting fluid dispensing components. Includes a female luer lock end and a 0.125 in NPT male end.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fisnar 561821 Elbow Luer Lock Connector Black 0.125 in NPT - 561821-BLACK - Ellsworth Adhesives
Germantown, WI, USA
Fisnar 561821 Elbow Luer Lock Connector Black 0.125 in NPT
561821-BLACK
Fisnar 561821 Elbow Luer Lock Connector Black 0.125 in NPT 561821-BLACK
Fisnar 561821 Elbow Luer Lock Connector Black is a standard plastic fitting designed for connecting fluid dispensing components. Includes a female luer lock end and a 0.125 in NPT male end.

Fisnar 561821 Elbow Luer Lock Connector Black is a standard plastic fitting designed for connecting fluid dispensing components. Includes a female luer lock end and a 0.125 in NPT male end.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category Tube Fittings
Product Number 561821-BLACK
Product Name Fisnar 561821 Elbow Luer Lock Connector Black 0.125 in NPT
Fitting Type Luer Lock Fitting; Elbow Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to 1/16 Inch O.D. Tubing, Small Body Straight Compression - MCB-16-14 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Male Elbow, 4 mm, M5 - PQ-MA04M5 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Bite Type Tube Fitting - B-0608-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
Reducers & Expanders - 61080 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.562 inch (14.29 mm)
View Details