Vishay Intertechnology, Inc. 400V 1A Diode and Rectifier RGL41G/1

Description
DIODE GEN PURP 400V 1A DO213AB Product overview: RGL41G/1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41G/1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 1A DO213AB Product overview: RGL41G/1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41G/1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-RGL41G/1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-RGL41G/1
400V 1A Diode and Rectifier 280-RGL41G/1
DIODE GEN PURP 400V 1A DO213AB Product overview: RGL41G/1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41G/1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A DO213AB Product overview: RGL41G/1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL41G/1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1088311-RGL41G/1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1088311-RGL41G/1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1088311-RGL41G/1
Win Source Part Number: 1088311-RGL41G/1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: SUPERECTIFIER® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-213AB, MELF (Glass) Supplier Device Package: DO-213AB Alternative Parts (Cross-Reference): RGL41G/1RGL41G-1; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: RGL41G-ND,RGL41G Base Product Number: RGL41 RoHS Status: RoHS non-compliant

Win Source Part Number: 1088311-RGL41G/1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SUPERECTIFIER®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-213AB, MELF (Glass)
Supplier Device Package: DO-213AB
Alternative Parts (Cross-Reference): RGL41G/1RGL41G-1;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: RGL41G-ND,RGL41G
Base Product Number: RGL41
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGL41G/1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGL41G/1
Discrete Semiconductor Products - Diodes - Rectifiers RGL41G/1
DIODE GEN PURP 400V 1A DO213AB

DIODE GEN PURP 400V 1A DO213AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-RGL41G/1 1088311-RGL41G/1 RGL41G/1
Product Name 400V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data