RENESAS ELECTRONICS CORPORATION
RD56F-T7-AZ -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - ZENER
Renesas Electronics Corporation
Discrete Semiconductor Products - Diodes - Zener
RD56F-T7-AZ
Description
Zener Diode, 56V, 1W
-
Rochester Electronics
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
Zener Diode, 56V, 1W
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Discrete Semiconductor Products - Diodes - Zener
RD56F-T7-AZ
Supplier's Site
Technical Specifications
|
Product Category
|
Zener Diodes |
Zener Diodes |
|
Product Number
|
RD56F-T7-AZ |
RD56F-T7-AZ |
|
Product Name
|
|
Discrete Semiconductor Products - Diodes - Zener |
|
Life Cycle Stage
|
Obsolete
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Life Cycle Stage
Obsolete
Package
T-18, Axial
RoHS Compliant
RoHS
View Details
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
IF
500 mA
View Details
4 suppliers
Package
SOD-923
Pin Count
2
RoHS Compliant
RoHS
View Details