Bridge Rectifier Single Phase Standard 100V Surface Mount DBF
BRIDGE RECT 1PHASE 100V 3A DBF
BRIDGE RECTIFIER DBF T&R 3K
Bridge Rectifiers Bridge Rectifier
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 31-RDBF31-13TR-ND | RDBF31-13 | RDBF31-13 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |