Vishay Intertechnology, Inc. 0.5A 600V Diode and Rectifier RGL34JHE3/98

Description
DIODE GPP 0.5A 600V 250NS GL34 Product overview: RGL34JHE3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34JHE3/98 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GPP 0.5A 600V 250NS GL34 Product overview: RGL34JHE3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34JHE3/98 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5A 600V Diode and Rectifier - 280-RGL34JHE3/98 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5A 600V Diode and Rectifier
280-RGL34JHE3/98
0.5A 600V Diode and Rectifier 280-RGL34JHE3/98
DIODE GPP 0.5A 600V 250NS GL34 Product overview: RGL34JHE3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34JHE3/98 can be used for catalog matching and distributor lookup.

DIODE GPP 0.5A 600V 250NS GL34 Product overview: RGL34JHE3/98 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGL34JHE3/98 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RGL34JHE3/98 - 1040980-RGL34JHE3/98 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGL34JHE3/98
1040980-RGL34JHE3/98
Diodes, Rectifiers - Single - RGL34JHE3/98 1040980-RGL34JHE3/98
Manufacturer: Vishay Win Source Part Number: 1040980-RGL34JHE3/98 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.3V @ 500mA Reverse Recovery Time (trr): 250ns Current - Reverse Leakage @ Vr: 5μA @ 600V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AA (GL34) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RGL34J-E3/98; RGL34J; RGL34JHE3/82; RGL34JHE3/98; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1040980-RGL34JHE3/98
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 500mA
Reverse Recovery Time (trr): 250ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AA (GL34)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RGL34J-E3/98; RGL34J; RGL34JHE3/82; RGL34JHE3/98;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGL34JHE3/98 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGL34JHE3/98
Discrete Semiconductor Products - Diodes - Rectifiers RGL34JHE3/98
DIODE GP 600V 500MA DO213AA

DIODE GP 600V 500MA DO213AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-RGL34JHE3/98 1040980-RGL34JHE3/98 RGL34JHE3/98
Product Name 0.5A 600V Diode and Rectifier Diodes, Rectifiers - Single - RGL34JHE3/98 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.3 volts 1.3 volts
VR 600 volts
Unlock Full Specs
to access all available technical data