Renesas Electronics Corporation Zener Diode RD18UJ-T1-A

Description
LOW NOISE SHARP BREAKDOWN CHARACTERISTICSZENER DIODES 2PIN ULTRA SUPER MINI MOLD
Request a Quote Datasheet
Description
LOW NOISE SHARP BREAKDOWN CHARACTERISTICSZENER DIODES 2PIN ULTRA SUPER MINI MOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RD18UJ-T1-A - Rochester Electronics
Newburyport, MA, United States
LOW NOISE SHARP BREAKDOWN CHARACTERISTICSZENER DIODES 2PIN ULTRA SUPER MINI MOLD

LOW NOISE SHARP BREAKDOWN CHARACTERISTICSZENER DIODES 2PIN ULTRA SUPER MINI MOLD

Supplier's Site Datasheet
Zener Diode - 287-RD18UJ-T1-A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-RD18UJ-T1-A
Zener Diode 287-RD18UJ-T1-A
RD18UJ-T1-A - LOW NOISE SHARP BR Product overview: RD18UJ-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD18UJ-T1-A can be used for catalog matching and distributor lookup.

RD18UJ-T1-A - LOW NOISE SHARP BR Product overview: RD18UJ-T1-A from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-RD18UJ-T1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1087818-RD18UJ-T1-A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1087818-RD18UJ-T1-A
Circuit Protection - TVS - Diodes 1087818-RD18UJ-T1-A
Win Source Part Number: 1087818-RD18UJ-T1-A Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13V (Max) Power - Peak Pulse: 2.2W Power Line Protection: No Package / Case: 2-SMD, Gull Wing Supplier Device Package: 2-Ultra Super Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-RD18UJ-T1-A Product Status: Obsolete

Win Source Part Number: 1087818-RD18UJ-T1-A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V (Max)
Power - Peak Pulse: 2.2W
Power Line Protection: No
Package / Case: 2-SMD, Gull Wing
Supplier Device Package: 2-Ultra Super Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-RD18UJ-T1-A
Product Status: Obsolete

Buy Now
Discrete Semiconductor Products - Diodes - Zener - RD18UJ-T1-A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
RD18UJ-T1-A
Discrete Semiconductor Products - Diodes - Zener RD18UJ-T1-A
RD18UJ-T1-A - LOW NOISE SHARP BR

RD18UJ-T1-A - LOW NOISE SHARP BR

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Zener Diodes
Product Number RD18UJ-T1-A 287-RD18UJ-T1-A 1087818-RD18UJ-T1-A RD18UJ-T1-A
Product Name Zener Diode Circuit Protection - TVS - Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Unlock Full Specs
to access all available technical data