Rochester Electronics Interface - Interface - Telecom - CS61584-IQ5 CS61584-IQ5

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867320-CS61584-IQ5 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Line Interface Unit (LIU) 64-TQFP (10x10) Package: Bulk Package: 64-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867320-CS61584-IQ5 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Line Interface Unit (LIU) 64-TQFP (10x10) Package: Bulk Package: 64-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - CS61584-IQ5 - 867320-CS61584-IQ5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - CS61584-IQ5
867320-CS61584-IQ5
Interface - Interface - Telecom - CS61584-IQ5 867320-CS61584-IQ5
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867320-CS61584-IQ5 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Line Interface Unit (LIU) 64-TQFP (10x10) Package: Bulk Package: 64-LQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867320-CS61584-IQ5
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Line Interface Unit (LIU) 64-TQFP (10x10)
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 867320-CS61584-IQ5
Product Name Interface - Interface - Telecom - CS61584-IQ5
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 230696P - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - HEF4053BTT,118 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 15V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
 - 54LS54/BCA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
AM26LS33AM Quadruple Differential Line Receiver - AM26LS33AMWB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers