Rochester Electronics Interface - Interface - Controllers - CYWB0124ABX-FDXI CYWB0124ABX-FDXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867941-CYWB0124ABX-F DXI Series: West Bridge® Antioch™ Operating Temperature Range: -40°C ~ 85°C Features: USB, Memory Card Controller USB 2.0 Parallel Interface 81-WLCSP (3.8x3.8) Package: Bulk Package: 81-UFBGA, WLCSP Categories: Integrated Circuits (ICs) Case / Package: 81-WLCSP (3.8x3.8) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867941-CYWB0124ABX-F DXI Series: West Bridge® Antioch™ Operating Temperature Range: -40°C ~ 85°C Features: USB, Memory Card Controller USB 2.0 Parallel Interface 81-WLCSP (3.8x3.8) Package: Bulk Package: 81-UFBGA, WLCSP Categories: Integrated Circuits (ICs) Case / Package: 81-WLCSP (3.8x3.8) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - CYWB0124ABX-FDXI - 867941-CYWB0124ABX-FDXI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - CYWB0124ABX-FDXI
867941-CYWB0124ABX-FDXI
Interface - Interface - Controllers - CYWB0124ABX-FDXI 867941-CYWB0124ABX-FDXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867941-CYWB0124ABX-F DXI Series: West Bridge® Antioch™ Operating Temperature Range: -40°C ~ 85°C Features: USB, Memory Card Controller USB 2.0 Parallel Interface 81-WLCSP (3.8x3.8) Package: Bulk Package: 81-UFBGA, WLCSP Categories: Integrated Circuits (ICs) Case / Package: 81-WLCSP (3.8x3.8) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867941-CYWB0124ABX-FDXI
Series: West Bridge® Antioch™
Operating Temperature Range: -40°C ~ 85°C
Features: USB, Memory Card Controller USB 2.0 Parallel Interface 81-WLCSP (3.8x3.8)
Package: Bulk
Package: 81-UFBGA, WLCSP
Categories: Integrated Circuits (ICs)
Case / Package: 81-WLCSP (3.8x3.8)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Interface - Controllers - CYWB0124ABX-FDXI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
CYWB0124ABX-FDXI
Interface - Controllers CYWB0124ABX-FDXI
IC WEST BRIDGE ANTIOCH 81-WLCSP

IC WEST BRIDGE ANTIOCH 81-WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 867941-CYWB0124ABX-FDXI CYWB0124ABX-FDXI
Product Name Interface - Interface - Controllers - CYWB0124ABX-FDXI Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4532SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details