Rochester Electronics Interface - Interface - Telecom - DS3150QC1+ DS3150QC1+

Description
Manufacturer: Maxim Integrated Win Source Part Number: 917440-DS3150QC1+ Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Line Interface Unit (LIU) 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 917440-DS3150QC1+ Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Line Interface Unit (LIU) 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - DS3150QC1+ - 917440-DS3150QC1+ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - DS3150QC1+
917440-DS3150QC1+
Interface - Interface - Telecom - DS3150QC1+ 917440-DS3150QC1+
Manufacturer: Maxim Integrated Win Source Part Number: 917440-DS3150QC1+ Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Line Interface Unit (LIU) 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Maxim Integrated
Win Source Part Number: 917440-DS3150QC1+
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC Line Interface Unit (LIU) 28-PLCC (11.51x11.51)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 917440-DS3150QC1+
Product Name Interface - Interface - Telecom - DS3150QC1+
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923166 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Driver, Converter, Line Driver
Features RoHS
# of Tx 4 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260805-SI32261-C-FM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers