Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867776-CY7C63803-SXC
Series: enCoRe™II
Operating Temperature Range: 0°C ~ 70°C
Features: USB Controller USB 2.0 GPIO, SPI Interface 16-SOIC
Package: Bulk
Package: 16-SOIC (0.154", 3.90mm Width)
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 867776-CY7C63803-SXCT |
| Product Name | Interface - Interface - Controllers - CY7C63803-SXCT |
| Device Type | Sensor Interface |