Rochester Electronics Interface - Interface - Telecom - DS2148G DS2148G

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869523-DS2148G Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Line Interface Unit (LIU) 49-CSBGA (7x7) Package: Bulk Package: 49-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 49-CSBGA (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869523-DS2148G Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Line Interface Unit (LIU) 49-CSBGA (7x7) Package: Bulk Package: 49-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 49-CSBGA (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - DS2148G - 869523-DS2148G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - DS2148G
869523-DS2148G
Interface - Interface - Telecom - DS2148G 869523-DS2148G
Manufacturer: Maxim Integrated Win Source Part Number: 869523-DS2148G Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Line Interface Unit (LIU) 49-CSBGA (7x7) Package: Bulk Package: 49-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 49-CSBGA (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869523-DS2148G
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC Line Interface Unit (LIU) 49-CSBGA (7x7)
Package: Bulk
Package: 49-LFBGA, CSPBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 49-CSBGA (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 869523-DS2148G
Product Name Interface - Interface - Telecom - DS2148G
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4051BPWRG4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface adapters - 857-980 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details