Rochester Electronics Interface - Interface - Controllers - AM95C76JC AM95C76JC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860946-AM95C76JC Operating Temperature Range: 0°C ~ 70°C (TA) Features: - Controller - - Interface 44-PLCC (16.59x16.59) Package: Bulk Package: 44-LCC (J-Lead) Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860946-AM95C76JC Operating Temperature Range: 0°C ~ 70°C (TA) Features: - Controller - - Interface 44-PLCC (16.59x16.59) Package: Bulk Package: 44-LCC (J-Lead) Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - AM95C76JC - 860946-AM95C76JC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - AM95C76JC
860946-AM95C76JC
Interface - Interface - Controllers - AM95C76JC 860946-AM95C76JC
Manufacturer: Advanced Micro Devices Win Source Part Number: 860946-AM95C76JC Operating Temperature Range: 0°C ~ 70°C (TA) Features: - Controller - - Interface 44-PLCC (16.59x16.59) Package: Bulk Package: 44-LCC (J-Lead) Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 860946-AM95C76JC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: - Controller - - Interface 44-PLCC (16.59x16.59)
Package: Bulk
Package: 44-LCC (J-Lead)
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Controllers - AM95C76JC - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
AM95C76JC
Interface - Controllers AM95C76JC
AM95C76 - MICROPROCESSOR CIRCUIT

AM95C76 - MICROPROCESSOR CIRCUIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 860946-AM95C76JC AM95C76JC
Product Name Interface - Interface - Controllers - AM95C76JC Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS33/B2A - Rochester Electronics
Specs
Technology RS422
Package Type LCC20
View Details
2 suppliers
Power Switch ICs - 1464714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Interface module - 289-503 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details