DP83934CVUL-33 -- INTERFACE - CONTROLLERS
Rochester Electronics
Interface - Controllers
DP83934CVUL-33
Description
LAN CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
LAN CONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
DP83934CVUL-33 |
|
Product Name
|
Interface - Controllers |
|
Technology
|
Parallel
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3.13V ~ 5.25V
Operating Temperature
-40 C (-40 F)
View Details
4 suppliers
Device Type
Transceiver
Features
RoHS
Data Rate
6800 kbps
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
14-TSSOP (0.173\", 4.40mm Width)
View Details