Rochester Electronics Interface - Interface - Specialized - CDP65C51ASM2-96 CDP65C51ASM2-96

Description
Manufacturer: Harris Corporation Win Source Part Number: 866214-CDP65C51ASM2- 96 Series: * Features: Interface Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 866214-CDP65C51ASM2- 96 Series: * Features: Interface Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CDP65C51ASM2-96 - 866214-CDP65C51ASM2-96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CDP65C51ASM2-96
866214-CDP65C51ASM2-96
Interface - Interface - Specialized - CDP65C51ASM2-96 866214-CDP65C51ASM2-96
Manufacturer: Harris Corporation Win Source Part Number: 866214-CDP65C51ASM2- 96 Series: * Features: Interface Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Affected

Manufacturer: Harris Corporation
Win Source Part Number: 866214-CDP65C51ASM2-96
Series: *
Features: Interface
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 866214-CDP65C51ASM2-96
Product Name Interface - Interface - Specialized - CDP65C51ASM2-96
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260816-SI3210-E-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4209TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers