CX11254-41 -- INTERFACE - MODEMS - ICS AND MODULES
Rochester Electronics
Interface - Modems - ICs and Modules
CX11254-41
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
CX11254-41 |
|
Product Name
|
Interface - Modems - ICs and Modules |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
Other; 3.13V ~ 5.25V
View Details
Device Type
Front End
Supply Voltage
Other; 3.4
Package Type
LGA; LGA
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
View Details