DS1878T -- INTERFACE - SENSOR AND DETECTOR INTERFACES
Rochester Electronics
Interface - Sensor and Detector Interfaces
DS1878T
Description
IC SFP CONTROLLER 28TQFN
-
Lingto Electronic Limited
Datasheet
Description
IC SFP CONTROLLER 28TQFN
Datasheet
Suppliers
Interface - Sensor and Detector Interfaces
DS1878T
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
DS1878T |
|
Product Name
|
Interface - Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Sensor Interface
Supply Voltage
Other; 3V ~ 3.6V
Package Type
SSOP
View Details
5 suppliers
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Supply Voltage
Other; 1.65V ~ 5.5V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOT23; SOT-23-6
View Details
2 suppliers