Rochester Electronics Interface - Interface - Specialized - ADV7622BSTZ-RL ADV7622BSTZ-RL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911132-ADV7622BSTZ-R L Features: HDMI Interface 144-LQFP (20x20) Package: 144-LQFP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911132-ADV7622BSTZ-R L Features: HDMI Interface 144-LQFP (20x20) Package: 144-LQFP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ADV7622BSTZ-RL - 911132-ADV7622BSTZ-RL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ADV7622BSTZ-RL
911132-ADV7622BSTZ-RL
Interface - Interface - Specialized - ADV7622BSTZ-RL 911132-ADV7622BSTZ-RL
Manufacturer: Analog Devices Inc. Win Source Part Number: 911132-ADV7622BSTZ-R L Features: HDMI Interface 144-LQFP (20x20) Package: 144-LQFP Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 911132-ADV7622BSTZ-RL
Features: HDMI Interface 144-LQFP (20x20)
Package: 144-LQFP
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Interface - Specialized - ADV7622BSTZ-RL - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ADV7622BSTZ-RL
Interface - Specialized ADV7622BSTZ-RL
IC TXRX HDMI 4:1 144LQFP

IC TXRX HDMI 4:1 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 911132-ADV7622BSTZ-RL ADV7622BSTZ-RL
Product Name Interface - Interface - Specialized - ADV7622BSTZ-RL Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4528TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details