DS3875-G -- INTERFACE - SPECIALIZED
Rochester Electronics
Interface - Specialized
DS3875-G
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - Specialized
DS3875-G
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
IC Interfaces |
|
Product Number
|
DS3875-G |
DS3875-G |
DS3875-G |
|
Product Name
|
Interface - Specialized |
Integrated Circuits (ICs) - Interface - Specialized |
Specialized |
|
Device Type
|
Sensor Interface
|
Sensor Interface
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
QFN24
View Details
Device Type
Front End
Package Type
24-QFN Exposed Pad
Pins
24 #
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
SPI; PCM, Serial, SPI
Features
RoHS
Supply Voltage
3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers