Rochester Electronics Interface - Interface - CODECs - CS42324-CQZR CS42324-CQZR

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867282-CS42324-CQZR Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867282-CS42324-CQZR Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - CS42324-CQZR - 867282-CS42324-CQZR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - CS42324-CQZR
867282-CS42324-CQZR
Interface - Interface - CODECs - CS42324-CQZR 867282-CS42324-CQZR
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867282-CS42324-CQZR Series: * Features: Interface Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867282-CS42324-CQZR
Series: *
Features: Interface
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Interface - CODECs - CS42324-CQZR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
CS42324-CQZR
Interface - CODECs CS42324-CQZR
10-IN, 6-OUT, 2 VRMS AUDIO CODEC

10-IN, 6-OUT, 2 VRMS AUDIO CODEC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 867282-CS42324-CQZR CS42324-CQZR
Product Name Interface - Interface - CODECs - CS42324-CQZR Interface - CODECs
Device Type Sensor Interface Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
TLV320AIC3110 Low-Power Audio Codec With 1.3W Stereo Class-D Speaker Amplifier - TLV320AIC3110IRHBT - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers