DP83936AVUL-25 -- INTERFACE - CONTROLLERS
Rochester Electronics
Interface - Controllers
DP83936AVUL-25
Description
LAN CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
LAN CONTROLLER
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
DP83936AVUL-25 |
|
Product Name
|
Interface - Controllers |
|
Technology
|
Parallel
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
SPI; GCI, PCM, SPI
Features
RoHS
Supply Voltage
5V; Other; 3.3V, 5V
View Details
Device Type
Front End
Package Type
32-VFQFN Exposed Pad
Pins
32 #
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Transceiver
Supply Voltage
Other; 4.5V ~ 5.5V
Operating Temperature
0 C (32 F)
View Details
3 suppliers