Rochester Electronics Interface - Interface - Modems - ICs and Modules - AMIS49587C5872G AMIS49587C5872G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 911396-AMIS49587C587 2G Features: Selectable Modem - 52-QFN (8x8) Package: 52-VFQFN Exposed Pad Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-QFN (8x8) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 911396-AMIS49587C587 2G Features: Selectable Modem - 52-QFN (8x8) Package: 52-VFQFN Exposed Pad Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-QFN (8x8) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - AMIS49587C5872G - 911396-AMIS49587C5872G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - AMIS49587C5872G
911396-AMIS49587C5872G
Interface - Interface - Modems - ICs and Modules - AMIS49587C5872G 911396-AMIS49587C5872G
Manufacturer: ON Semiconductor Win Source Part Number: 911396-AMIS49587C587 2G Features: Selectable Modem - 52-QFN (8x8) Package: 52-VFQFN Exposed Pad Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-QFN (8x8) Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 911396-AMIS49587C5872G
Features: Selectable Modem - 52-QFN (8x8)
Package: 52-VFQFN Exposed Pad
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 52-QFN (8x8)
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Interface - Modems - ICs and Modules - AMIS49587C5872G - Lingto Electronic Limited
Shenzhen, China
Interface - Modems - ICs and Modules
AMIS49587C5872G
Interface - Modems - ICs and Modules AMIS49587C5872G
IC MODEM PLC 50/60MHZ 52QFN

IC MODEM PLC 50/60MHZ 52QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 911396-AMIS49587C5872G AMIS49587C5872G
Product Name Interface - Interface - Modems - ICs and Modules - AMIS49587C5872G Interface - Modems - ICs and Modules
Package Type 52-QFN (8x8) 52-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1158914-54F139/BEA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
Telecom - SI3211-BT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Interface module - 289-614 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details