Rochester Electronics Interface - Interface - Controllers - AN983X-AH-T-21 AN983X-AH-T-21

Description
Manufacturer: Lantiq Win Source Part Number: 860998-AN983X-AH-T-2 1 Features: - - - - Interface PG-PQFP-128 Package: Bulk Package: 128-BFQFP Family Name: AN983 Categories: Integrated Circuits (ICs) Case / Package: PG-PQFP-128 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Lantiq Win Source Part Number: 860998-AN983X-AH-T-2 1 Features: - - - - Interface PG-PQFP-128 Package: Bulk Package: 128-BFQFP Family Name: AN983 Categories: Integrated Circuits (ICs) Case / Package: PG-PQFP-128 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - AN983X-AH-T-21 - 860998-AN983X-AH-T-21 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - AN983X-AH-T-21
860998-AN983X-AH-T-21
Interface - Interface - Controllers - AN983X-AH-T-21 860998-AN983X-AH-T-21
Manufacturer: Lantiq Win Source Part Number: 860998-AN983X-AH-T-2 1 Features: - - - - Interface PG-PQFP-128 Package: Bulk Package: 128-BFQFP Family Name: AN983 Categories: Integrated Circuits (ICs) Case / Package: PG-PQFP-128 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Lantiq
Win Source Part Number: 860998-AN983X-AH-T-21
Features: - - - - Interface PG-PQFP-128
Package: Bulk
Package: 128-BFQFP
Family Name: AN983
Categories: Integrated Circuits (ICs)
Case / Package: PG-PQFP-128
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Interface - Controllers - AN983X-AH-T-21 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
AN983X-AH-T-21
Interface - Controllers AN983X-AH-T-21
PCI TO ETHERNET LAN

PCI TO ETHERNET LAN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 860998-AN983X-AH-T-21 AN983X-AH-T-21
Product Name Interface - Interface - Controllers - AN983X-AH-T-21 Interface - Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-198 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Controllers - CP8666BTT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers