ASCO Electronically Enhanced Solenoid Valves 8344P072

Description
8344 Series 4/2 - Pilot Operated Piston/Poppet – 1/4 – 1" Pilot operated piston/poppet solenoid valves are available with brass bodies for a wide variety of applications.
Description
8344 Series 4/2 - Pilot Operated Piston/Poppet – 1/4 – 1" Pilot operated piston/poppet solenoid valves are available with brass bodies for a wide variety of applications.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8344P072 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8344P072
Electronically Enhanced Solenoid Valves 8344P072
8344 Series 4/2 - Pilot Operated Piston/Poppet – 1/4 – 1" Pilot operated piston/poppet solenoid valves are available with brass bodies for a wide variety of applications.

8344 Series 4/2 - Pilot Operated Piston/Poppet – 1/4 – 1"
Pilot operated piston/poppet solenoid valves are available with brass bodies for a wide variety of applications.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8344P072
Product Name Electronically Enhanced Solenoid Valves
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas
Maximum Pressure 250.00 psi (176 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Mud Valves - Mud Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Mud Valves
View Details
VALVES - BP-038-SS-T-BSP-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details