ASCO Electronically Enhanced Solenoid Valves 8320P186

Description
Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open (cylinder port exhausts when energized) operation. • Universal operation (can function as normally open, normally closed, diverter of fluid flow, or selector of 2 fluid sources configurable by piping). • Pipe sizes – 1/4 to 3/4 inch.
Description
Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open (cylinder port exhausts when energized) operation. • Universal operation (can function as normally open, normally closed, diverter of fluid flow, or selector of 2 fluid sources configurable by piping). • Pipe sizes – 1/4 to 3/4 inch.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8320P186 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8320P186
Electronically Enhanced Solenoid Valves 8320P186
Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open (cylinder port exhausts when energized) operation. • Universal operation (can function as normally open, normally closed, diverter of fluid flow, or selector of 2 fluid sources configurable by piping). • Pipe sizes – 1/4 to 3/4 inch.

Three-way (3/2) Next Generation solenoid valves have three ports and

two orifices. When one orifice is open, the other is closed.

• Control of air, water, light oil, and other non-corrosive media.

• Normally closed (pressure to cylinder port when energized) operation.

• Normally open (cylinder port exhausts when energized) operation.

• Universal operation (can function as normally open, normally closed,

diverter of fluid flow, or selector of 2 fluid sources configurable by piping).

• Pipe sizes – 1/4 to 3/4 inch.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8320P186
Product Name Electronically Enhanced Solenoid Valves
Valve Type Solenoid; Shut Off
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas
Maximum Pressure 75.00 psi (52.78 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-100-SS-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details