ASCO Electronically Enhanced Solenoid Valves 8320P182

Description
Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open (cylinder port exhausts when energized) operation. • Universal operation (can function as normally open, normally closed, diverter of fluid flow, or selector of 2 fluid sources configurable by piping). • Pipe sizes – 1/4 to 3/4 inch.
Description
Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open (cylinder port exhausts when energized) operation. • Universal operation (can function as normally open, normally closed, diverter of fluid flow, or selector of 2 fluid sources configurable by piping). • Pipe sizes – 1/4 to 3/4 inch.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8320P182 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8320P182
Electronically Enhanced Solenoid Valves 8320P182
Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open (cylinder port exhausts when energized) operation. • Universal operation (can function as normally open, normally closed, diverter of fluid flow, or selector of 2 fluid sources configurable by piping). • Pipe sizes – 1/4 to 3/4 inch.

Three-way (3/2) Next Generation solenoid valves have three ports and

two orifices. When one orifice is open, the other is closed.

• Control of air, water, light oil, and other non-corrosive media.

• Normally closed (pressure to cylinder port when energized) operation.

• Normally open (cylinder port exhausts when energized) operation.

• Universal operation (can function as normally open, normally closed,

diverter of fluid flow, or selector of 2 fluid sources configurable by piping).

• Pipe sizes – 1/4 to 3/4 inch.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8320P182
Product Name Electronically Enhanced Solenoid Valves
Valve Type Solenoid; Shut Off
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas
Maximum Pressure 232.00 psi (163 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details
15mm MICROSOL - 01-211P200-H0+13111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Valve, Pressure Relief, 125 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Control Pinch Valves // Series RSR -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Connection Description BoltFlange
View Details