ASCO Electronically Enhanced Solenoid Valves 8344P076

Description
8344 Series 4/2 - Pilot Operated Piston/Poppet – 1/4 – 1" Pilot operated piston/poppet solenoid valves are available with brass bodies for a wide variety of applications.
Description
8344 Series 4/2 - Pilot Operated Piston/Poppet – 1/4 – 1" Pilot operated piston/poppet solenoid valves are available with brass bodies for a wide variety of applications.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8344P076 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8344P076
Electronically Enhanced Solenoid Valves 8344P076
8344 Series 4/2 - Pilot Operated Piston/Poppet – 1/4 – 1" Pilot operated piston/poppet solenoid valves are available with brass bodies for a wide variety of applications.

8344 Series 4/2 - Pilot Operated Piston/Poppet – 1/4 – 1"
Pilot operated piston/poppet solenoid valves are available with brass bodies for a wide variety of applications.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8344P076
Product Name Electronically Enhanced Solenoid Valves
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas
Maximum Pressure 250.00 psi (176 m H2O)
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
VALVES - BP-025-PVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details