ASCO Electronically Enhanced Solenoid Valves 8320P192

Description
Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open (cylinder port exhausts when energized) operation. • Universal operation (can function as normally open, normally closed, diverter of fluid flow, or selector of 2 fluid sources configurable by piping). • Pipe sizes – 1/4 to 3/4 inch.
Description
Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open (cylinder port exhausts when energized) operation. • Universal operation (can function as normally open, normally closed, diverter of fluid flow, or selector of 2 fluid sources configurable by piping). • Pipe sizes – 1/4 to 3/4 inch.

Suppliers

Company
Product
Description
Supplier Links
Electronically Enhanced Solenoid Valves - 8320P192 - ASCO
Florham Park, NJ, USA
Electronically Enhanced Solenoid Valves
8320P192
Electronically Enhanced Solenoid Valves 8320P192
Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open (cylinder port exhausts when energized) operation. • Universal operation (can function as normally open, normally closed, diverter of fluid flow, or selector of 2 fluid sources configurable by piping). • Pipe sizes – 1/4 to 3/4 inch.

Three-way (3/2) Next Generation solenoid valves have three ports and

two orifices. When one orifice is open, the other is closed.

• Control of air, water, light oil, and other non-corrosive media.

• Normally closed (pressure to cylinder port when energized) operation.

• Normally open (cylinder port exhausts when energized) operation.

• Universal operation (can function as normally open, normally closed,

diverter of fluid flow, or selector of 2 fluid sources configurable by piping).

• Pipe sizes – 1/4 to 3/4 inch.

Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number 8320P192
Product Name Electronically Enhanced Solenoid Valves
Valve Type Solenoid
Primary Material Brass / Bronze
Media Water; Cold Water  ; Gas
Maximum Pressure 210.00 psi (148 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - angle-seat-Valve-303-304 - 161303013 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.09 inch (104.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121461020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.97 inch (50.00 mm)
View Details
281 NACE Compliant PRI® Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves
Valve Size 0.28 inch (7.14 mm)
View Details