ASCO 291 Series - Compressed Natural Gas Valves - ISO Thread G291G430

Description
Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand pressure ratings over 5,000 psi High flow design for fast CNG dispensing, reduces vehicle fill time Ambient temperature range -40°F to 158˚F (-40˚C to 70˚C) PEEK piston provides tight sealing and durable operation Suitable for use in Class I, Div. 1 hazardous locations
Description
Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand pressure ratings over 5,000 psi High flow design for fast CNG dispensing, reduces vehicle fill time Ambient temperature range -40°F to 158˚F (-40˚C to 70˚C) PEEK piston provides tight sealing and durable operation Suitable for use in Class I, Div. 1 hazardous locations

Suppliers

Company
Product
Description
Supplier Links
291 Series - Compressed Natural Gas Valves - ISO Thread - G291G430 - ASCO
Florham Park, NJ, USA
291 Series - Compressed Natural Gas Valves - ISO Thread
G291G430
291 Series - Compressed Natural Gas Valves - ISO Thread G291G430
Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC Features Rugged stainless steel valve with piston design built to withstand pressure ratings over 5,000 psi High flow design for fast CNG dispensing, reduces vehicle fill time Ambient temperature range -40°F to 158˚F (-40˚C to 70˚C) PEEK piston provides tight sealing and durable operation Suitable for use in Class I, Div. 1 hazardous locations

Compressed Natural Gas - 3/8” - 1” - Solenoid pilot operated piston valves for high-pressure CNG dispensing. Available in normally closed constructions with Stainless Steel bodies. Available in AC or DC

Features

  • Rugged stainless steel valve with piston design built to withstand pressure ratings over 5,000 psi
  • High flow design for fast CNG dispensing, reduces vehicle fill time
  • Ambient temperature range -40°F to 158˚F (-40˚C to 70˚C)
  • PEEK piston provides tight sealing and durable operation
  • Suitable for use in Class I, Div. 1 hazardous locations
Supplier's Site

Technical Specifications

  ASCO
Product Category Industrial Valves
Product Number G291G430
Product Name 291 Series - Compressed Natural Gas Valves - ISO Thread
Valve Type Solenoid
Primary Material Stainless Steel
Media Gas; Natural Gas
Valve Size 1.00 inch (25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details
8mm CHIPSOL - 14-311CA00-HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Controller, Simple With 145 Psi Relief Valve, Gauge And Ball - 162-1110-50100 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
Tideflex Check Valves // Series 37G Insert -  - DeZURIK, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
View Details