Clippard Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV-... | |
| #10-32 Filter-Regulator-Lub ricator, 3 scfm | |
| 1" NPT Filter-Regulator-Lub ricator with Metal Bowl, 180 scfm | |
| 1/2" NPT Filter-Regulator-Lub ricator, 140 scfm | |
| 1/4" NPT Filter-Regulator-Lub ricator, 18 scfm | |
| 1/4" NPT Filter-Regulator-Lub ricator, 70 scfm | |
| 1/8" NPT Filter-Regulator-Lub ricator, 18 scfm | |
| 2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet | |
| 2-Way Air-Piloted Valve | |
| 2-Way Cartridge Valve, Normally-Closed | |
| 2-Way Cartridge Valve, Normally-Open | |
| 2-Way Sleeve Valve | |
| 2-Way Toggle Valve, #10-32 Ports | |
| 2-Way Toggle Valve, 1/8" Inlet | |
| 2-Way Toggle Valve, 1/8" NPT Male Inlet (Plastic Toggle) | |
| 2-Way Toggle Valve, 1/8" NPT Male Inlet | |
| 2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle (Plastic Toggle) | |
| 2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle, 1/8" NPT Male Inlet (Plastic Toggle) | |
| 2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle, 1/8" NPT Male Inlet | |
| 2-Way Toggle Valve, Normally-Closed, Momentary Open Toggle | |
| 2-Way Toggle Valve, Normally-Open, Momentary Closed Toggle, 1/8" NPT Male Inlet | |
| 2-Way Toggle Valve, Normally-Open, Momentary Closed Toggle | |
| 2-Way Toggle Valve, Short (Plastic Toggle) | |
| 2-Way Toggle Valve, Short | |
| 2-Way Valve, 1/8" Ports Normally-Open | |
| 2-Way Valve, 1/8", Normally-Closed | |
| 3-Position, 4-Way Valve, #10-32 | |
| 3-Position, 4-Way Valve, 1/8" | |
| 3-Way Air-Piloted Valve, with Male 1/8" NPT Inlet | |
| 3-Way Air-Piloted Valve | |
| 3-Way Cartridge Valve, Normally-Closed | |
| 3-Way Cartridge Valve, Normally-Open | |
| 3-Way Combination Valve, | |
| 3-Way Combination | |
| 3-Way Delay In, 2-Position | |
| 3-Way Delay In, Spring Return | |
| 3-Way Delay Out | |
| 3-Way Dual Pilot Valve, | |
| 3-Way Low Force Actuation Push Button | |
| 3-Way Low Pressure Combination Valve | |
| 3-Way Memory Valve, | |
| 3-Way Multiple Pilot, Spring Return | |
| 3-Way Multiple Pilot | |
| 3-Way Normally-Closed Limit Valve | |
| 3-Way Palm Button Valve | |
| 3-Way Sleeve Valve | |
| 3-Way Subminiature Valve | |
| 3-Way Toggle Subminiature Valve | |
| 3-Way Toggle Valve, #10-32 Ports | |
| 3-Way Toggle Valve, 1/8" Inlet | |
| 3-Way Toggle Valve, 1/8" NPT Male Inlet (Plastic Toggle) | |
| 3-Way Toggle Valve, 1/8" NPT Male Inlet | |
| 3-Way Toggle Valve, 1/8" Ports | |
| 3-Way Toggle Valve, Normally-Closed, Momentary Open Toggle, 1/8" NPT Male Inlet | |
| 3-Way Toggle Valve, Normally-Closed, Momentary Open Toggle | |
| 3-Way Toggle Valve, Normally-Open, Momentary Closed Toggle, 1/8" NPT Male Inlet | |
| 3-Way Toggle Valve, Normally-Open, Momentary Closed Toggle | |
| 3-Way Toggle Valve, Short (Plastic Toggle) | |
| 3-Way Toggle Valve, Short | |
| 3-Way Valve with Flat Pedal | |
| 3-Way Valve, 1/8" Ports Normally-Open | |
| 3-Way Valve, 1/8", Normally-Closed | |
| 3-Way Valve, 2-Position | |
| 3-Way Valve, Spring Return | |
| 3-Way, 2-Position, Fully-Ported, Dbl. Piloted Valve. | |
| 3-Way, 3 Port Detented Push/Pull Valve | |
| 3-Way, LP Pilot Valve, | |
| 3-Way, Spring Return, Fully-Ported, Piloted Valve | |
| 3/4" NPT Filter-Regulator-Lub ricator with Metal Bowl, 140 scfm | |
| 3/8" NPT Filter-Regulator-Lub ricator, 70 scfm | |
| 4-Way 2-Position, Electronic Valve | |
| 4-Way 6-Ported, LP Pilot | |
| 4-Way Binary Trigger Valve, | |
| 4-Way Delay In & Out | |
| 4-Way Delay In, 2-Position | |
| 4-Way Delay In | |
| 4-Way Delay Out, Screw Adjustment | |
| 4-Way Interface, 2-Position | |
| 4-Way Interface, Spring Return | |
| 4-Way Spring Return, Electronic Valve | |
| 4-Way Toggle Valve, (Plastic Toggle) | |
| 4-Way Toggle Valve, 1/8" (Plastic Toggle) | |
| 4-Way Toggle Valve, 1/8" 5 Ports (Plastic Toggle) | |
| 4-Way Toggle Valve, 1/8" 5 Ports | |
| 4-Way Toggle Valve, 1/8" | |
| 4-Way Toggle Valve, 5-Ported (Plastic Toggle) | |
| 4-Way Toggle Valve, 5-Ported | |
| 4-Way Toggle Valve, | |
| 4-Way Twin Pilot Valve, 2-Position | |
| 4-Way Twin Pilot Valve, Spring Return | |
| 4-Way Valve with Flat Pedal | |
| 4-Way Valve with Plastic Foot Guard | |
| 4-Way Valve with Standard Pedal | |
| 4-Way Valve, 1/8", Double Stem | |
| 4-Way Valve, 1/8", Spring Return | |
| 4-Way Valve, 5-Ported, 2-Position | |
| 4-Way Valve, 5-Ported, LP Pilot | |
| 4-Way Valve, 5-Ported, Spring Return | |
| 4-Way Valve, 6-Ported, 2-Position | |
| 4-Way Valve, 6-Ported | |
| 4-Way Valve, Vent Piloted, 2-Position | |
| 4-Way Valve, Vent Piloted | |
| 4-Way, 5 Port Detented Push/Pull Valve | |
| 4-Way, 5 Port Momentary Push/Pull Valve | |
| 4-Way, 5-Ported, Memory Valve | |
| Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The... | |
| Check Valve, 1/8" Ports | |
| Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications... | |
| Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted... | |
| Clippard’s high flow pinch valve provides the same functionality as the standard series but with the added benefits of a longer stroke. This makes it ideal for applications that require... | |
| Clippard’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that... | |
| Dual 3-Way Valve, Common Inlet | |
| Dual 3-Way Valves, Independent | |
| Dual 3-Way, 3-Input "And" | |
| Dual 4-Way, 5-Ported, 3-Position | |
| Dual 4-Way, Twin Pilot Valve, 2-Position | |
| Dual Normally-Open 3-Way Valves | |
| Miniature Flow Control Valve | |
| Miniature Flow Control, Meter In, #10-32 Female Thread | |
| Miniature Flow Control, Meter In | |
| Miniature Flow Control, Meter Out, #10-32 Female Thread | |
| Miniature Needle Valve, #10-32 Ports | |
| Modular Valve with 4 Check Valves | |
| Needle Valve, #10-32 Input Ports with Knob | |
| Needle Valve, #10-32 Input Ports | |
| Needle Valve, #10-32 Ports with Knob | |
| Needle Valve, #10-32 Ports | |
| Needle Valve, 1/8" Inlet with Knob | |
| Needle Valve, 1/8" Inlet | |
| Needle Valve, 1/8" Input with Knob | |
| Needle Valve, 1/8" Input | |
| NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing... | |
| Panel Mount Needle Valve, with Knob | |
| Panel Mount Needle Valve | |
| Pilot Sensor Valve, 1/8" Inlet | |
| Pilot Sensor Valve, | |
| PIV series media isolation valves are solenoid-operated devices that utilize a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a... | |
| PQ-FV In-Line Flow Controls can be easily added to existing circuitry and are lightweight and compact in size. Since it is a tube-to-tube connection, in-line flow controls may be installed... | |
| Pulse Valve, 1/8" & #10-32 Ports | |
| Pulse Valve, 1/8" Inlet | |
| Shut Off/Lock Out Valve, 1/2" NPT Inlet, 3/8" NPT Vent | |
| Shut Off/Lock Out Valve, 1/4" NPT Inlet, 1/4" NPT Vent | |
| Shut Off/Lock Out Valve, 1/4" NPT Inlet, 1/8" NPT Vent | |
| Shut Off/Lock Out Valve, 1/8" NPT Inlet, 1/8" NPT Vent | |
| Shut Off/Lock Out Valve, 3/8" NPT Inlet, 1/4" NPT Vent | |
| Shut Off/Lock Out Valve, 3/8" NPT Inlet, 3/8" NPT Vent | |
| Shuttle Valve, #10-32 Female Outlet, (2) 1/16" ID Hose Inlets | |
| Shuttle Valve, #10-32 Female Outlet, (2) 1/8" ID Hose Inlets | |
| Shuttle Valve, #10-32 Male Outlet, #10-32 Female Inlets | |
| Shuttle Valve, #10-32 Male Outlet, (2) 1/16" ID Hose Inlets | |
| Shuttle Valve, #10-32 Male Outlet, (2) 1/8" ID Hose Inlets | |
| Shuttle Valve, All Ports #10-32 Female | |
| Shuttle Valve, All Ports 1/16" ID Hose | |
| Shuttle Valve, All Ports 1/8" ID Hose | |
| Stepper Controlled Proportional Valves Utilizing the industry's most robust and powerful linear actuator, the high-flow stepper-controlled proportional valve outperforms the competition in performance and durability. The bonded elastomeric seat achieves... | |
| The R-337 is a 3-way, spring-return, fully-ported, piloted valve with an independent check valve in the same body. It can be used Normally-Open, Normally-Closed, as a diverter or as a... | |
| The R-338 is a 2-position, 3-way, double-piloted, fully-ported valve also with an independent check valve. It can be used Normally-Open, Normally-Closed, as a 2-position diverter or as a 2-way selector. | |
| The R-614 Multi Check Valve integrates four check valves in one compact valve body. Take advantage of the many features of this versatile line including easy manifold mounted design, integrated... | |
| The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal... | |
| The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly... | |
| The NIV series media isolation valve is a solenoid-operated device that utilizes a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used... | |
| The NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages... | |
| These 8 mm proportional direct-acting valves provide precise, linear control for accurate dosing and flow regulation in critical applications. With low power consumption, they offer excellent energy efficiency while maintaining... | |
| These direct actuating valves offer an extremely fast response time for accurate dosing of minute volumes with the same long life you expect from the original Clippard EV line of... | |
| These new manually-operated 3- or 4-way spool valves have 1/4" NPT ports for easy access. The operation is either detented or momentary. These offer pressure ranges from 0 to 150... | |
| Whisker Valve, #10-32 Port | |
| Whisker Valve, 1/8" Inlet |
| << Prev |