The MLV-3 is a 3-way, normally-closed miniature limit valve with a poppet design, designed for mechanical actuation by contact with moving parts. It has a stem travel of 1/8", a maximum input pressure of 150 psig, and air flow of 4 scfm at 50 psig and 7 scfm at 100 psig. The valve is actuated by full stem depression, which can be flush with the body to prevent over-travel, and exhausts to atmosphere through a stem hole. Mounting is provided via dual #20 holes or a 15/32-32 threaded nut and lockwasher. The inlet and outlet ports are #10-32 threaded. Force required for full stem travel is 48 oz. nominal. The valve is RoHS compliant.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MLV-3 |
| Product Name | 3-Way Miniature Limit Valve |
| Valve Type | Directional; Poppet; Toggle |
| Primary Material | Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |