Relieving shut-off/lock out valve with 1/8" NPT inlet and 1/8" NPT vent, designed for use with Maximatic FRL series. Maximum inlet pressure is 150 psig. Air flow rate is 18 scfm at 100 psig. Constructed of die cast aluminum with in-line mounting. Includes provisions for lockout, though lock is not provided. Dimensions: height 1.58 in., length 2.44 in., body clearance 1.57 in., vent port clearance 1.26 in., and inlet-to-outlet distance 0.87 in.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MMSV-3PP |
| Product Name | Relieving Shut-Off/Lock Out Valves |
| Valve Type | Shut Off |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.12 inch (3.17 mm) |