Shut-off/lock-out valve for pneumatic systems, with 3/8" NPT inlet and 1/4" NPT vent port, designed for use with Maximatic FRLs to isolate air supply during maintenance. Supports a maximum inlet pressure of 150 psig and provides an air flow rate of 90 scfm at 100 psig. Constructed of die-cast aluminum with in-line mounting. Includes a vent port for pressure relief and can be locked in the off position (lock not provided).
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MMSV-3WQ |
| Product Name | Relieving Shut-Off/Lock Out Valves |
| Valve Type | Shut Off |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.38 inch (9.52 mm) |