Clippard Datasheets for Air Pressure Regulators

Air pressure regulators control pressure in air lines (usually adjustable) to remove fluctuations and maintain consistent pressure for pneumatic devices.
Air Pressure Regulators: Learn more

Product Name Notes
#10-32 Filter-Regulator-Lub ricator, 3 scfm
1" NPT Filter-Regulator-Lub ricator with Metal Bowl, 180 scfm
1/2" NPT Filter-Regulator-Lub ricator, 140 scfm
1/4" NPT Filter-Regulator-Lub ricator, 18 scfm
1/4" NPT Filter-Regulator-Lub ricator, 70 scfm
1/8" NPT Filter-Regulator-Lub ricator, 18 scfm
3/4" NPT Filter-Regulator-Lub ricator with Metal Bowl, 140 scfm
3/8" NPT Filter-Regulator-Lub ricator, 70 scfm
When Clippard introduced a miniature regulator in 1962, the MAR-1 became very popular as a simple, robust, and cost-effective regulator in a small pack- age with exceptionally long life .
When Clippard invented miniature regulators in 1962, the MAR Series became very popular as a simple, robust, and cost-effective regulator in a small package with exceptionally long life. As regulator...