Shut-off/lock-out valve with 1/2" NPT inlet and 3/8" NPT vent port, designed for in-line mounting with Maximatic FRLs to isolate air supply during maintenance. Maximum inlet pressure is 150 psig, with an air flow rating of 180 scfm at 100 psig. Constructed of die cast aluminum. Includes dimensions: height 2.76 in, length 3.32 in, tube diameter 1.42 in, and body length 2.08 in.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | MMSV-3ZW |
| Product Name | Relieving Shut-Off/Lock Out Valves |
| Valve Type | Shut Off |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.50 inch (12.70 mm) |