The Clippard TVO-3MP is a 3-way momentary toggle valve designed for applications requiring a normally-open configuration. It features a 1/8" NPT male inlet and is capable of handling air, water, or oil as the medium. The valve operates at a maximum input pressure of 150 psig and has a nominal force of 12 oz. to rotate the toggle. It provides an air flow rate of 4.0 scfm at 50 psig and 6.8 scfm at 100 psig. The valve is constructed with a brass body, nitrile seals, and a stainless steel stem and spring, ensuring durability and reliability in various environments. Optional FKM seals are available for high-temperature applications up to +400°F. The valve is mounted using a 15/32-32 thread, with a nut and lockwashers included.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | TVO-3MP |
| Product Name | 3-Way Momentary Toggle Valve |
| Valve Type | Directional; Poppet; Toggle |
| Primary Material | Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.12 to 0.19 inch (3.17 to 4.83 mm) |