Clippard 2-Way Miniature Pinch Valve NPV3-1O-25-24

Description
The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where fluid can become trapped. Only the inside of the tubing contacts the fluid. Energizing the solenoid retracts or attracts the plunger, which opens or closes the tube. De-energizing the solenoid will allow the plunger to return to its original state. Features: • Small, compact design • Hygienic and easy to clean (replace tubes) • Low power consumption • High cycle life • Can handle whole blood and particulate matter • Unobstructed flow path • Each valve comes with 12" of medical/laboratory grade silicone tubing, pre-installed • Variety of tubing sizes available • Tubing is easily replaceable Valve Type: 2-Way, Normally-Open & Normally-Closed Medium: Air, water, gas, compatible fluids Max. Pressure Range: 20 to 30 psig Power Consumption: 1.0 to 7.2 Watts Response Time: 5 to 25 ms Electrical Connections: 18" wire leads Voltage: 12 or 24 VDC Mounting: #2-56, #4-40 Wetted Materials: Medical grade silicone tubing CE, RoHS Compliant Common industries that use pinch valves for the benefits of isolating fluid from a mechanical valve include: drug dispensing, laboratory equipment, waste water, medical devices, chemical, food and beverage equipment, ceramic/glass/plasti c, and bulk and solids handling.
Request a Quote Datasheet
Description
The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where fluid can become trapped. Only the inside of the tubing contacts the fluid. Energizing the solenoid retracts or attracts the plunger, which opens or closes the tube. De-energizing the solenoid will allow the plunger to return to its original state. Features: • Small, compact design • Hygienic and easy to clean (replace tubes) • Low power consumption • High cycle life • Can handle whole blood and particulate matter • Unobstructed flow path • Each valve comes with 12" of medical/laboratory grade silicone tubing, pre-installed • Variety of tubing sizes available • Tubing is easily replaceable Valve Type: 2-Way, Normally-Open & Normally-Closed Medium: Air, water, gas, compatible fluids Max. Pressure Range: 20 to 30 psig Power Consumption: 1.0 to 7.2 Watts Response Time: 5 to 25 ms Electrical Connections: 18" wire leads Voltage: 12 or 24 VDC Mounting: #2-56, #4-40 Wetted Materials: Medical grade silicone tubing CE, RoHS Compliant Common industries that use pinch valves for the benefits of isolating fluid from a mechanical valve include: drug dispensing, laboratory equipment, waste water, medical devices, chemical, food and beverage equipment, ceramic/glass/plasti c, and bulk and solids handling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Way Miniature Pinch Valve - NPV3-1O-25-24 - Clippard
Cincinnati, OH, United States
2-Way Miniature Pinch Valve
NPV3-1O-25-24
2-Way Miniature Pinch Valve NPV3-1O-25-24
The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where fluid can become trapped. Only the inside of the tubing contacts the fluid. Energizing the solenoid retracts or attracts the plunger, which opens or closes the tube. De-energizing the solenoid will allow the plunger to return to its original state. Features: • Small, compact design • Hygienic and easy to clean (replace tubes) • Low power consumption • High cycle life • Can handle whole blood and particulate matter • Unobstructed flow path • Each valve comes with 12" of medical/laboratory grade silicone tubing, pre-installed • Variety of tubing sizes available • Tubing is easily replaceable Valve Type: 2-Way, Normally-Open & Normally-Closed Medium: Air, water, gas, compatible fluids Max. Pressure Range: 20 to 30 psig Power Consumption: 1.0 to 7.2 Watts Response Time: 5 to 25 ms Electrical Connections: 18" wire leads Voltage: 12 or 24 VDC Mounting: #2-56, #4-40 Wetted Materials: Medical grade silicone tubing CE, RoHS Compliant Common industries that use pinch valves for the benefits of isolating fluid from a mechanical valve include: drug dispensing, laboratory equipment, waste water, medical devices, chemical, food and beverage equipment, ceramic/glass/plasti c, and bulk and solids handling.

The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where fluid can become trapped. Only the inside of the tubing contacts the fluid. Energizing the solenoid retracts or attracts the plunger, which opens or closes the tube. De-energizing the solenoid will allow the plunger to return to its original state.

Features:

• Small, compact design
• Hygienic and easy to clean (replace tubes)
• Low power consumption
• High cycle life
• Can handle whole blood and particulate matter
• Unobstructed flow path
• Each valve comes with 12" of medical/laboratory
grade silicone tubing, pre-installed
• Variety of tubing sizes available
• Tubing is easily replaceable

Valve Type: 2-Way, Normally-Open & Normally-Closed
Medium: Air, water, gas, compatible fluids
Max. Pressure Range: 20 to 30 psig
Power Consumption: 1.0 to 7.2 Watts
Response Time: 5 to 25 ms
Electrical Connections: 18" wire leads
Voltage: 12 or 24 VDC
Mounting: #2-56, #4-40
Wetted Materials: Medical grade silicone tubing
CE, RoHS Compliant

Common industries that use pinch valves for the benefits of isolating fluid from a mechanical valve include: drug dispensing, laboratory equipment, waste water, medical devices, chemical, food and beverage equipment, ceramic/glass/plastic, and bulk and solids handling.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number NPV3-1O-25-24
Product Name 2-Way Miniature Pinch Valve
Valve Type Pinch; Solenoid
Unlock Full Specs
to access all available technical data

Similar Products

Compact Air Valve - ES-3*-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
DV 2-Way Valve, Wire Leads, Manifold Mount, 0.052
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Pneumatic Valve - 48787596 - Radwell International
Specs
Valve Type Control Valve
Media Air
View Details
3-Way Miniature Pinch Valve - NPV3-2D-04-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details